Vishay Intertechnology, Inc. Through Hole Resistors CMF5519K600DHR6

Description
19.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519K600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600DHR6-ND
Through Hole Resistors CMF5519K600DHR6-ND
19.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6K OHM 1/2W 0.5% AXIAL - CMF5519K600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 0.5% AXIAL
CMF5519K600DHR6
RES 19.6K OHM 1/2W 0.5% AXIAL CMF5519K600DHR6
RES 19.6Kohm 1/2W 0.5% AXIAL

RES 19.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,19.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9604
Resistor,metal Film,19.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9604
Resistor,Metal Film,19.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600DHR6-ND CMF5519K600DHR6 40C9604
Product Name Through Hole Resistors RES 19.6K OHM 1/2W 0.5% AXIAL Resistor,metal Film,19.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details