Vishay Intertechnology, Inc. RES 196 OHM 1% 50PPM 1/2W CMF55196R00FHEB

Description
RES 196ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 196ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1% 50PPM 1/2W - CMF55196R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1% 50PPM 1/2W
CMF55196R00FHEB
RES 196 OHM 1% 50PPM 1/2W CMF55196R00FHEB
RES 196ohm 1% 50PPM 1/2W

RES 196ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF196HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196HFTR-ND
Through Hole Resistors CMF196HFTR-ND
196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF196HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196HFCT-ND
Through Hole Resistors CMF196HFCT-ND
196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55196R00FHEB CMF196HFTR-ND
Product Name RES 196 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details