Vishay Intertechnology, Inc. Through Hole Resistors CMF55191R00FKEB

Description
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55191R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00FKEB-ND
Through Hole Resistors CMF55191R00FKEB-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191 OHM 1/2W 1% AXIAL - CMF55191R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 1% AXIAL
CMF55191R00FKEB
RES 191 OHM 1/2W 1% AXIAL CMF55191R00FKEB
RES 191ohm 1/2W 1% AXIAL

RES 191ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 191 1% T-1 Eb E3 Vishay - 48P6202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191 1% T-1 Eb E3 Vishay
48P6202
Cmf-55 191 1% T-1 Eb E3 Vishay 48P6202
CMF-55 191 1% T-1 EB e3

CMF-55 191 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00FKEB-ND CMF55191R00FKEB 48P6202
Product Name Through Hole Resistors RES 191 OHM 1/2W 1% AXIAL Cmf-55 191 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details