Vishay Intertechnology, Inc. RES 196K OHM 1/2W 0.1% AXIAL CMF55196K00BHRE

Description
RES 196Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 0.1% AXIAL - CMF55196K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 0.1% AXIAL
CMF55196K00BHRE
RES 196K OHM 1/2W 0.1% AXIAL CMF55196K00BHRE
RES 196Kohm 1/2W 0.1% AXIAL

RES 196Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196K00BHRE-ND
Through Hole Resistors CMF55196K00BHRE-ND
196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9684
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9684
Resistor,Metal Film,196KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,196KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00BHRE CMF55196K00BHRE-ND 40C9684
Product Name RES 196K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details