Vishay Intertechnology, Inc. Through Hole Resistors CMF5519K300BEEK

Description
19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519K300BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K300BEEK-ND
Through Hole Resistors CMF5519K300BEEK-ND
19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5519K300BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K300BEEK
Metal Film Resistors - CMF5519K300BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 19.3K .1% T-9 Ek E3 Vishay - 68P2619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.3K .1% T-9 Ek E3 Vishay
68P2619
Cmf-55 19.3K .1% T-9 Ek E3 Vishay 68P2619
CMF-55 19.3K .1% T-9 EK e3

CMF-55 19.3K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K300BEEK-ND CMF5519K300BEEK 68P2619
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 19.3K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details