Vishay Intertechnology, Inc. Through Hole Resistors CMF5519K600FERE

Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519K600FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FERE-ND
Through Hole Resistors CMF5519K600FERE-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5519K600FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K600FERE
Metal Film Resistors - CMF5519K600FERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9609
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9609
Resistor,Metal Film,19.6KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,19.6KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FERE-ND CMF5519K600FERE 40C9609
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers