Vishay Intertechnology, Inc. Metal Film Resistors - CMF5518M000GNEK

Description
Metal Film Resistors - Through Hole CMF-55 18M 2% T-00 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 18M 2% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5518M000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518M000GNEK
Metal Film Resistors - CMF5518M000GNEK
Metal Film Resistors - Through Hole CMF-55 18M 2% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 18M 2% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF5518M000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000GNEK-ND
Through Hole Resistors CMF5518M000GNEK-ND
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18M 2% T-00 Ek E3 Vishay - 68P2429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18M 2% T-00 Ek E3 Vishay
68P2429
Cmf-55 18M 2% T-00 Ek E3 Vishay 68P2429
CMF-55 18M 2% T-00 EK e3

CMF-55 18M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000GNEK CMF5518M000GNEK-ND 68P2429
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 18M 2% T-00 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers