Vishay Intertechnology, Inc. RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHEA

Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 0.5% AXIAL - CMF5518R200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 0.5% AXIAL
CMF5518R200DHEA
RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHEA
RES 18.2ohm 1/2W 0.5% AXIAL

RES 18.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R200DHEA-ND
Through Hole Resistors CMF5518R200DHEA-ND
18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.2 .5% T-2 Ea E3 Vishay - 68P2454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.2 .5% T-2 Ea E3 Vishay
68P2454
Cmf-55 18.2 .5% T-2 Ea E3 Vishay 68P2454
CMF-55 18.2 .5% T-2 EA e3

CMF-55 18.2 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R200DHEA CMF5518R200DHEA-ND 68P2454
Product Name RES 18.2 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18.2 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details