Vishay Intertechnology, Inc. Metal Film Resistors - CMF5518R000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5518R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518R000FKR6
Metal Film Resistors - CMF5518R000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5518R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R000FKR6-ND
Through Hole Resistors CMF5518R000FKR6-ND
18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 18 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18 Ohm, +/1 Percent, 100 Ppm Vishay
40C9430
Cmf55, 18 Ohm, +/1 Percent, 100 Ppm Vishay 40C9430
CMF55, 18 Ohm, +/- 1 Percent, 100 ppm

CMF55, 18 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R000FKR6 CMF5518R000FKR6-ND 40C9430
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 18 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details