Vishay Intertechnology, Inc. RES 196K OHM 1/2W 1% AXIAL CMF55196K00FHEB

Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 1% AXIAL - CMF55196K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 1% AXIAL
CMF55196K00FHEB
RES 196K OHM 1/2W 1% AXIAL CMF55196K00FHEB
RES 196Kohm 1/2W 1% AXIAL

RES 196Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF196KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196KHFTR-ND
Through Hole Resistors CMF196KHFTR-ND
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF196KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196KHFCT-ND
Through Hole Resistors CMF196KHFCT-ND
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196K 1% T-2 Eb E3 Vishay - 68P2720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196K 1% T-2 Eb E3 Vishay
68P2720
Cmf-55 196K 1% T-2 Eb E3 Vishay 68P2720
CMF-55 196K 1% T-2 EB e3

CMF-55 196K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00FHEB CMF196KHFTR-ND 68P2720
Product Name RES 196K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 196K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details