Vishay Intertechnology, Inc. RES 18 OHM 1/2W 2% AXIAL CMF5518R000GLRE

Description
RES 18ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1/2W 2% AXIAL - CMF5518R000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/2W 2% AXIAL
CMF5518R000GLRE
RES 18 OHM 1/2W 2% AXIAL CMF5518R000GLRE
RES 18ohm 1/2W 2% AXIAL

RES 18ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R000GLRE-ND
Through Hole Resistors CMF5518R000GLRE-ND
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18 2% T-0 R36 Vishay - 68P2448 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18 2% T-0 R36 Vishay
68P2448
Cmf-55 18 2% T-0 R36 Vishay 68P2448
CMF-55 18 2% T-0 R36

CMF-55 18 2% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R000GLRE CMF5518R000GLRE-ND 68P2448
Product Name RES 18 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 18 2% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details