Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W .1% AXIAL CMF5519K600BEEA

Description
RES 19.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W .1% AXIAL - CMF5519K600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W .1% AXIAL
CMF5519K600BEEA
RES 19.6K OHM 1/2W .1% AXIAL CMF5519K600BEEA
RES 19.6Kohm 1/2W .1% AXIAL

RES 19.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600BEEA-ND
Through Hole Resistors CMF5519K600BEEA-ND
19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.6K .1% T-9 Ea E3 Vishay - 68P2624 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6K .1% T-9 Ea E3 Vishay
68P2624
Cmf-55 19.6K .1% T-9 Ea E3 Vishay 68P2624
CMF-55 19.6K .1% T-9 EA e3

CMF-55 19.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600BEEA CMF5519K600BEEA-ND 68P2624
Product Name RES 19.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 19.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details