Vishay Intertechnology, Inc. Through Hole Resistors CMF55191K00FERE

Description
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55191K00FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FERE-ND
Through Hole Resistors CMF55191K00FERE-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191K OHM 1/2W 1% AXIAL - CMF55191K00FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 1% AXIAL
CMF55191K00FERE
RES 191K OHM 1/2W 1% AXIAL CMF55191K00FERE
RES 191Kohm 1/2W 1% AXIAL

RES 191Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9650
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9650
Resistor,Metal Film,191KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,191KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00FERE-ND CMF55191K00FERE 40C9650
Product Name Through Hole Resistors RES 191K OHM 1/2W 1% AXIAL Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers