Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K700BHR6

Description
18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700BHR6-ND
Through Hole Resistors CMF5518K700BHR6-ND
18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518K700BHR6
Metal Film Resistors - CMF5518K700BHR6
Metal Film Resistors - Through Hole 1/4watt 18.7Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 18.7Kohms 0.1%

Supplier's Site
Resistor,metal Film,187Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9406
Resistor,metal Film,187Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9406
Resistor,Metal Film,187KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,187KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700BHR6-ND CMF5518K700BHR6 40C9406
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,187Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details