Vishay Intertechnology, Inc. RES 18.9K OHM 1/2W 0.1% AXIAL CMF5518K900BEEK

Description
RES 18.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/2W 0.1% AXIAL - CMF5518K900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/2W 0.1% AXIAL
CMF5518K900BEEK
RES 18.9K OHM 1/2W 0.1% AXIAL CMF5518K900BEEK
RES 18.9Kohm 1/2W 0.1% AXIAL

RES 18.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K900BEEK-ND
Through Hole Resistors CMF5518K900BEEK-ND
18.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.9K .1% T-9 Ek E3 Vishay - 68P2411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.9K .1% T-9 Ek E3 Vishay
68P2411
Cmf-55 18.9K .1% T-9 Ek E3 Vishay 68P2411
CMF-55 18.9K .1% T-9 EK e3

CMF-55 18.9K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K900BEEK CMF5518K900BEEK-ND 68P2411
Product Name RES 18.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.9K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details