Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FEEK

Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 1% AXIAL - CMF5519K600FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% AXIAL
CMF5519K600FEEK
RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FEEK
RES 19.6Kohm 1/2W 1% AXIAL

RES 19.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FEEK-ND
Through Hole Resistors CMF5519K600FEEK-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5519K600FEEK CMF5519K600FEEK-ND
Product Name RES 19.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details