ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
200
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM RES 50PPM , .1%,165K,TR | |
| Metal Film Resistors - Through Hole 1/4watt 16.2Kohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 162Kohms .5% | |
| Metal Film Resistors - Through Hole 1/4watt 162ohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 165ohms .5% | |
| Metal Film Resistors - Through Hole 1/4watt 169ohms .1% | |
| Metal Film Resistors - Through Hole CMF-55 15 1% T-2 K36 | |
| Metal Film Resistors - Through Hole CMF-55 15 5% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 15 5% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 15.8 1% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 16.2K .5% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 16.2K 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 160 1% T-1 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 162 1% T-9 RE5 | |
| Metal Film Resistors - Through Hole CMF-55 162K .1% T-9 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 169K .1% T-9 R36 | |
| Metal Film Resistors - Through Hole CMF-55 169K .5% T-2 RE5 | |
| Metal Film Resistors - Through Hole CMF-55 169K 1% T-1 EK e3 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,1.69K,.5%, 50PPM,T/R | |
| METAL FILM,1/8W,16.2K,.1%, 25PPM,T/R | |
| METAL FILM,1/8W,169K,1%,10 0PPM,BULK | |
| RES 15.2ohm 1/2W 0.5% AXIAL | |
| RES 15.4ohm 1/2W 1% AXIAL | |
| RES 15.6ohm 1/2W 0.5% AXIAL | |
| RES 15.8ohm 1/2W 0.1% AXIAL | |
| RES 15.8ohm 1/2W 0.5% AXIAL | |
| RES 15.8ohm 1/2W 1% AXIAL | |
| RES 15ohm 1/2W 1% AXIAL | |
| RES 15ohm 1/2W 5% AXIAL | |
| RES 16.2Kohm 1/2W 0.1% AXIAL | |
| RES 16.2Kohm 1/2W 0.5% AXIAL | |
| RES 16.2Kohm 1/2W 1% AXIAL | |
| RES 160Kohm 1/2W 0.1% AXIAL | |
| RES 160Kohm 1/2W 1% AXIAL | |
| RES 160ohm 1/2W 0.1% AXIAL | |
| RES 160ohm 1/2W 1% AXIAL | |
| RES 160ohm 1/2W 5% AXIAL | |
| RES 162Kohm 1/2W 0.1% AXIAL | |
| RES 162Kohm 1/2W 0.5% AXIAL | |
| RES 162Kohm 1/2W 1% AXIAL | |
| RES 162ohm 1/2W 0.1% AXIAL | |
| RES 162ohm 1/2W 0.5% AXIAL | |
| RES 162ohm 1/2W 1% AXIAL | |
| RES 164Kohm 1/2W 0.1% AXIAL | |
| RES 165Kohm 1/2W 0.1% AXIAL | |
| RES 165Kohm 1/2W 0.5% AXIAL | |
| RES 165Kohm 1/2W 1% AXIAL | |
| RES 165ohm 1/2W 0.1% AXIAL | |
| RES 165ohm 1/2W 0.5% AXIAL | |
| RES 165ohm 1/2W 1% AXIAL | |
| RES 166.66ohm 1/2W 0.1% AXIAL | |
| RES 166.7Kohm 1/2W 0.1% AXIAL | |
| RES 166Kohm 1/2W 0.1% AXIAL | |
| RES 167Kohm 1/2W 0.1% AXIAL | |
| RES 169Kohm 1/2W 0.1% AXIAL | |
| RES 169Kohm 1/2W 0.5% AXIAL | |
| RES 169Kohm 1/2W 1% AXIAL | |
| RES 169ohm 1/2W 0.1% AXIAL | |
| RES 169ohm 1/2W 0.5% AXIAL | |
| RES 169ohm 1/2W 1% AXIAL | |
| RES 16Kohm 1/2W 0.1% AXIAL | |
| RES 16Kohm 1/2W 1% AXIAL | |
| Res Metal Film 15.8 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 15.8 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Film 160K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole | |
| Res Metal Film 165 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 169 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 169K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15.4ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15.8ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 162ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 165ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 169ohm, THROUGH HOLE MOUNT | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |