Vishay Intertechnology, Inc. RES 19K OHM 1/2W 1% AXIAL CMF5519K000FKEA70

Description
RES 19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 1/2W 1% AXIAL - CMF5519K000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 1/2W 1% AXIAL
CMF5519K000FKEA70
RES 19K OHM 1/2W 1% AXIAL CMF5519K000FKEA70
RES 19Kohm 1/2W 1% AXIAL

RES 19Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K000FKEA70-ND
Through Hole Resistors CMF5519K000FKEA70-ND
19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 19K 1% T-1 Ea E3 Vishay - 68P2595 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 19K 1% T-1 Ea E3 Vishay
68P2595
Cmf-55-70 19K 1% T-1 Ea E3 Vishay 68P2595
CMF-55-70 19K 1% T-1 EA e3

CMF-55-70 19K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K000FKEA70 CMF5519K000FKEA70-ND 68P2595
Product Name RES 19K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 19K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details