Vishay Intertechnology, Inc. Through Hole Resistors CMF55196K00FHR6

Description
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55196K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196K00FHR6-ND
Through Hole Resistors CMF55196K00FHR6-ND
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 196K OHM 1/2W 1% AXIAL - CMF55196K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 1% AXIAL
CMF55196K00FHR6
RES 196K OHM 1/2W 1% AXIAL CMF55196K00FHR6
RES 196Kohm 1/2W 1% AXIAL

RES 196Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,1.96Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9695 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,1.96Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9695
Res,metal Film,1.96Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9695
RES,Metal Film,1.96MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,1.96MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00FHR6-ND CMF55196K00FHR6 40C9695
Product Name Through Hole Resistors RES 196K OHM 1/2W 1% AXIAL Res,metal Film,1.96Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers