Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 0.1% AXIAL CMF5519K600BHRE

Description
RES 19.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 0.1% AXIAL - CMF5519K600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 0.1% AXIAL
CMF5519K600BHRE
RES 19.6K OHM 1/2W 0.1% AXIAL CMF5519K600BHRE
RES 19.6Kohm 1/2W 0.1% AXIAL

RES 19.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600BHRE-ND
Through Hole Resistors CMF5519K600BHRE-ND
19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.6K .1% T-2 R36 Vishay - 68P2630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6K .1% T-2 R36 Vishay
68P2630
Cmf-55 19.6K .1% T-2 R36 Vishay 68P2630
CMF-55 19.6K .1% T-2 R36

CMF-55 19.6K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600BHRE CMF5519K600BHRE-ND 68P2630
Product Name RES 19.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 19.6K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details