Vishay Intertechnology, Inc. RES 193K OHM 1/2W 0.1% AXIAL CMF55193K00BHEB

Description
RES 193Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 193Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 193K OHM 1/2W 0.1% AXIAL - CMF55193K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193K OHM 1/2W 0.1% AXIAL
CMF55193K00BHEB
RES 193K OHM 1/2W 0.1% AXIAL CMF55193K00BHEB
RES 193Kohm 1/2W 0.1% AXIAL

RES 193Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55193K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55193K00BHEB-ND
Through Hole Resistors CMF55193K00BHEB-ND
193 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

193 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 193K .1% T-2 Eb E3 Vishay - 68P2705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 193K .1% T-2 Eb E3 Vishay
68P2705
Cmf-55 193K .1% T-2 Eb E3 Vishay 68P2705
CMF-55 193K .1% T-2 EB e3

CMF-55 193K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55193K00BHEB CMF55193K00BHEB-ND 68P2705
Product Name RES 193K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 193K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 193000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details