Vishay Intertechnology, Inc. Through Hole Resistors CMF5518R200FKR6

Description
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R200FKR6-ND
Through Hole Resistors CMF5518R200FKR6-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2 OHM 1/2W 1% AXIAL - CMF5518R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 1% AXIAL
CMF5518R200FKR6
RES 18.2 OHM 1/2W 1% AXIAL CMF5518R200FKR6
RES 18.2ohm 1/2W 1% AXIAL

RES 18.2ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9443
Resistor,metal Film,18.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9443
Resistor,Metal Film,18.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R200FKR6-ND CMF5518R200FKR6 40C9443
Product Name Through Hole Resistors RES 18.2 OHM 1/2W 1% AXIAL Resistor,metal Film,18.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers