Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 0.1% AXIAL CMF5519K600BHR6

Description
RES 19.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 0.1% AXIAL - CMF5519K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 0.1% AXIAL
CMF5519K600BHR6
RES 19.6K OHM 1/2W 0.1% AXIAL CMF5519K600BHR6
RES 19.6Kohm 1/2W 0.1% AXIAL

RES 19.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600BHR6-ND
Through Hole Resistors CMF5519K600BHR6-ND
19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9599
Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9599
Resistor,Metal Film,196KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,196KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600BHR6 CMF5519K600BHR6-ND 40C9599
Product Name RES 19.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,196Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers