Metal Film Resistors 1/2W 18.2ohms 1% Product overview: CMF5518R200FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5518R200FKEK can be used for catalog matching and distributor lookup.
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 18.2ohm 1/2W 1% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF5518R200FKEK | 541-CMF5518R200FKEK-ND | CMF5518R200FKEK |
| Product Name | 2W Resistor | Through Hole Resistors | RES 18.2 OHM 1/2W 1% AXIAL |
| Resistance Range | 18.2 ohms | 18.2 ohms | 18.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts | ||
| Standards and Certifications | RoHS |