Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FKBF

Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 1% AXIAL - CMF5519K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 1% AXIAL
CMF5519K100FKBF
RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FKBF
RES 19.1Kohm 1/2W 1% AXIAL

RES 19.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100FKBF-ND
Through Hole Resistors CMF5519K100FKBF-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9574
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9574
Resistor,Metal Film,191KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,191KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100FKBF CMF5519K100FKBF-ND 40C9574
Product Name RES 19.1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers