18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 18.7ohm .5% 50PPM 1/4W
CMF-55 18.7 .5% T-2 B14
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5518R700DHBF-ND | CMF5518R700DHBF | 68P2462 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf-55 18.7 .5% T-2 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 18.7 ohms | 18.7 ohms |