Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHR6

Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 0.1% AXIAL - CMF5519K100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 0.1% AXIAL
CMF5519K100BHR6
RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHR6
RES 19.1Kohm 1/2W 0.1% AXIAL

RES 19.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100BHR6-ND
Through Hole Resistors CMF5519K100BHR6-ND
19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9559
Resistor,metal Film,191Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9559
Resistor,Metal Film,191KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,191KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100BHR6 CMF5519K100BHR6-ND 40C9559
Product Name RES 19.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details