Vishay Intertechnology, Inc. RES 19.1M OHM 1/2W 1% AXIAL CMF5519M100FKEA

Description
RES 19.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1M OHM 1/2W 1% AXIAL - CMF5519M100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1M OHM 1/2W 1% AXIAL
CMF5519M100FKEA
RES 19.1M OHM 1/2W 1% AXIAL CMF5519M100FKEA
RES 19.1Mohm 1/2W 1% AXIAL

RES 19.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519M100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519M100FKEA-ND
Through Hole Resistors CMF5519M100FKEA-ND
19.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5519M100FKEA CMF5519M100FKEA-ND
Product Name RES 19.1M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers