Vishay Intertechnology, Inc. RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DHEA

Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 0.5% AXIAL - CMF55196R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 0.5% AXIAL
CMF55196R00DHEA
RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DHEA
RES 196ohm 1/2W 0.5% AXIAL

RES 196ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00DHEA-ND
Through Hole Resistors CMF55196R00DHEA-ND
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55196R00DHEA CMF55196R00DHEA-ND
Product Name RES 196 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details