Vishay Intertechnology, Inc. Metal Film Resistors - CMF55191K00FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55191K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55191K00FKEK
Metal Film Resistors - CMF55191K00FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55191K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FKEK-ND
Through Hole Resistors CMF55191K00FKEK-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191K 1% T-1 Ek E3 Vishay - 48P6201 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191K 1% T-1 Ek E3 Vishay
48P6201
Cmf-55 191K 1% T-1 Ek E3 Vishay 48P6201
CMF-55 191K 1% T-1 EK e3

CMF-55 191K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00FKEK CMF55191K00FKEK-ND 48P6201
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 191K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details