Vishay Intertechnology, Inc. Through Hole Resistors CMF5518M000FLEK

Description
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518M000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000FLEK-ND
Through Hole Resistors CMF5518M000FLEK-ND
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18M OHM 1/2W 1% AXIAL - CMF5518M000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18M OHM 1/2W 1% AXIAL
CMF5518M000FLEK
RES 18M OHM 1/2W 1% AXIAL CMF5518M000FLEK
RES 18Mohm 1/2W 1% AXIAL

RES 18Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 18M 1% T-0 Ek E3 Vishay - 68P2423 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18M 1% T-0 Ek E3 Vishay
68P2423
Cmf-55 18M 1% T-0 Ek E3 Vishay 68P2423
CMF-55 18M 1% T-0 EK e3

CMF-55 18M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000FLEK-ND CMF5518M000FLEK 68P2423
Product Name Through Hole Resistors RES 18M OHM 1/2W 1% AXIAL Cmf-55 18M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details