Vishay Intertechnology, Inc. Through Hole Resistors CMF55198K00BHRE

Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55198K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55198K00BHRE-ND
Through Hole Resistors CMF55198K00BHRE-ND
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 198K OHM 1/2W 0.1% AXIAL - CMF55198K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W 0.1% AXIAL
CMF55198K00BHRE
RES 198K OHM 1/2W 0.1% AXIAL CMF55198K00BHRE
RES 198Kohm 1/2W 0.1% AXIAL

RES 198Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,198Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,198Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9715
Resistor,metal Film,198Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9715
Resistor,Metal Film,198KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,198KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55198K00BHRE-ND CMF55198K00BHRE 40C9715
Product Name Through Hole Resistors RES 198K OHM 1/2W 0.1% AXIAL Resistor,metal Film,198Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details