Vishay Intertechnology, Inc. Through Hole Resistors CMF5518M000GKBF

Description
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518M000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000GKBF-ND
Through Hole Resistors CMF5518M000GKBF-ND
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18M OHM 1/2W 2% AXIAL - CMF5518M000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18M OHM 1/2W 2% AXIAL
CMF5518M000GKBF
RES 18M OHM 1/2W 2% AXIAL CMF5518M000GKBF
RES 18Mohm 1/2W 2% AXIAL

RES 18Mohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,18Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C9422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C9422
Resistor,metal Film,18Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C9422
Resistor,Metal Film,18MOhms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18MOhms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000GKBF-ND CMF5518M000GKBF 40C9422
Product Name Through Hole Resistors RES 18M OHM 1/2W 2% AXIAL Resistor,metal Film,18Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details