Vishay Intertechnology, Inc. RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DEBF

Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 0.5% AXIAL - CMF55196R00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 0.5% AXIAL
CMF55196R00DEBF
RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DEBF
RES 196ohm 1/2W 0.5% AXIAL

RES 196ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196R00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00DEBF-ND
Through Hole Resistors CMF55196R00DEBF-ND
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55196R00DEBF CMF55196R00DEBF-ND
Product Name RES 196 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details