RES 18.2ohm 1/2W 1% AXIAL
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,18.2Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5518R200FKBF | CMF5518R200FKBF-ND | 40C9442 |
| Product Name | RES 18.2 OHM 1/2W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,18.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 18.2 ohms | 18.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |