Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K750BHEA

Description
18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K750BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K750BHEA-ND
Through Hole Resistors CMF5518K750BHEA-ND
18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.75K OHM 1/2W 0.1% AXIAL - CMF5518K750BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.75K OHM 1/2W 0.1% AXIAL
CMF5518K750BHEA
RES 18.75K OHM 1/2W 0.1% AXIAL CMF5518K750BHEA
RES 18.75Kohm 1/2W 0.1% AXIAL

RES 18.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 18.75K .1% T-2 Ea E3 Vishay - 68P2401 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.75K .1% T-2 Ea E3 Vishay
68P2401
Cmf-55 18.75K .1% T-2 Ea E3 Vishay 68P2401
CMF-55 18.75K .1% T-2 EA e3

CMF-55 18.75K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K750BHEA-ND CMF5518K750BHEA 68P2401
Product Name Through Hole Resistors RES 18.75K OHM 1/2W 0.1% AXIAL Cmf-55 18.75K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details