Vishay Intertechnology, Inc. RES 18.9 OHM 1/2W 0.1% AXIAL CMF5518R900BHBF

Description
RES 18.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9 OHM 1/2W 0.1% AXIAL - CMF5518R900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9 OHM 1/2W 0.1% AXIAL
CMF5518R900BHBF
RES 18.9 OHM 1/2W 0.1% AXIAL CMF5518R900BHBF
RES 18.9ohm 1/2W 0.1% AXIAL

RES 18.9ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R900BHBF-ND
Through Hole Resistors CMF5518R900BHBF-ND
18.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.9 .1% T-2 B14 Vishay - 68P2475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.9 .1% T-2 B14 Vishay
68P2475
Cmf-55 18.9 .1% T-2 B14 Vishay 68P2475
CMF-55 18.9 .1% T-2 B14

CMF-55 18.9 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R900BHBF CMF5518R900BHBF-ND 68P2475
Product Name RES 18.9 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.9 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.9 ohms 18.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details