Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.5% AXIAL CMF55191R00DHEA

Description
RES 191ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.5% AXIAL - CMF55191R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.5% AXIAL
CMF55191R00DHEA
RES 191 OHM 1/2W 0.5% AXIAL CMF55191R00DHEA
RES 191ohm 1/2W 0.5% AXIAL

RES 191ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00DHEA-ND
Through Hole Resistors CMF55191R00DHEA-ND
191 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191 .5% T-2 Ea E3 Vishay - 68P2700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191 .5% T-2 Ea E3 Vishay
68P2700
Cmf-55 191 .5% T-2 Ea E3 Vishay 68P2700
CMF-55 191 .5% T-2 EA e3

CMF-55 191 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00DHEA CMF55191R00DHEA-ND 68P2700
Product Name RES 191 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 191 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details