Vishay Intertechnology, Inc. RES 193K OHM 1/2W 0.1% AXIAL CMF55193K00BHBF

Description
RES 193Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 193Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 193K OHM 1/2W 0.1% AXIAL - CMF55193K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193K OHM 1/2W 0.1% AXIAL
CMF55193K00BHBF
RES 193K OHM 1/2W 0.1% AXIAL CMF55193K00BHBF
RES 193Kohm 1/2W 0.1% AXIAL

RES 193Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55193K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55193K00BHBF-ND
Through Hole Resistors CMF55193K00BHBF-ND
193 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

193 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.93Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.93Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9673
Resistor,metal Film,1.93Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9673
Resistor,Metal Film,1.93MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.93MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55193K00BHBF CMF55193K00BHBF-ND 40C9673
Product Name RES 193K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.93Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 193000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details