Vishay Intertechnology, Inc. RES 196 OHM 1/2W 1% AXIAL CMF55196R00FKEK

Description
RES 196ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 1% AXIAL - CMF55196R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 1% AXIAL
CMF55196R00FKEK
RES 196 OHM 1/2W 1% AXIAL CMF55196R00FKEK
RES 196ohm 1/2W 1% AXIAL

RES 196ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00FKEK-ND
Through Hole Resistors CMF55196R00FKEK-ND
196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 196 Ohm, 500Mw, 1%; Resistance Vishay - 65K2379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 196 Ohm, 500Mw, 1%; Resistance Vishay
65K2379
Resistor, Metal Film, 196 Ohm, 500Mw, 1%; Resistance Vishay 65K2379
RESISTOR, METAL FILM, 196 OHM, 500mW, 1%; Resistance:196ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 196 OHM, 500mW, 1%; Resistance:196ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196R00FKEK CMF55196R00FKEK-ND 65K2379
Product Name RES 196 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 196 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details