Vishay Intertechnology, Inc. Through Hole Resistors CMF55198K00BHEK

Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55198K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55198K00BHEK-ND
Through Hole Resistors CMF55198K00BHEK-ND
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 198K OHM 1/2W 0.1% AXIAL - CMF55198K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W 0.1% AXIAL
CMF55198K00BHEK
RES 198K OHM 1/2W 0.1% AXIAL CMF55198K00BHEK
RES 198Kohm 1/2W 0.1% AXIAL

RES 198Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 198K .1% T-2 Ek E3 Vishay - 68P2744 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 198K .1% T-2 Ek E3 Vishay
68P2744
Cmf-55 198K .1% T-2 Ek E3 Vishay 68P2744
CMF-55 198K .1% T-2 EK e3

CMF-55 198K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55198K00BHEK-ND CMF55198K00BHEK 68P2744
Product Name Through Hole Resistors RES 198K OHM 1/2W 0.1% AXIAL Cmf-55 198K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details