Vishay Intertechnology, Inc. RES 19.9M OHM 1/2W 5% AXIAL CMF5519M900JNBF

Description
RES 19.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 19.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.9M OHM 1/2W 5% AXIAL - CMF5519M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.9M OHM 1/2W 5% AXIAL
CMF5519M900JNBF
RES 19.9M OHM 1/2W 5% AXIAL CMF5519M900JNBF
RES 19.9Mohm 1/2W 5% AXIAL

RES 19.9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519M900JNBF-ND
Through Hole Resistors CMF5519M900JNBF-ND
19.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.9M 5% T-00 B14 Vishay - 68P2650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.9M 5% T-00 B14 Vishay
68P2650
Cmf-55 19.9M 5% T-00 B14 Vishay 68P2650
CMF-55 19.9M 5% T-00 B14

CMF-55 19.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519M900JNBF CMF5519M900JNBF-ND 68P2650
Product Name RES 19.9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 19.9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.99E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers