Vishay Intertechnology, Inc. RES 19K OHM 1/2W 1% AXIAL CMF5519K000FKEA

Description
RES 19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 1/2W 1% AXIAL - CMF5519K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 1/2W 1% AXIAL
CMF5519K000FKEA
RES 19K OHM 1/2W 1% AXIAL CMF5519K000FKEA
RES 19Kohm 1/2W 1% AXIAL

RES 19Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K000FKEA-ND
Through Hole Resistors CMF5519K000FKEA-ND
19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19K 1% T-1 Ea E3 Vishay - 48P6190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19K 1% T-1 Ea E3 Vishay
48P6190
Cmf-55 19K 1% T-1 Ea E3 Vishay 48P6190
CMF-55 19K 1% T-1 EA e3

CMF-55 19K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K000FKEA CMF5519K000FKEA-ND 48P6190
Product Name RES 19K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 19K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers