Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHRE

Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 0.1% AXIAL - CMF5519K100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 0.1% AXIAL
CMF5519K100BHRE
RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHRE
RES 19.1Kohm 1/2W 0.1% AXIAL

RES 19.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100BHRE-ND
Through Hole Resistors CMF5519K100BHRE-ND
19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5519K100BHRE CMF5519K100BHRE-ND
Product Name RES 19.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details