Vishay Intertechnology, Inc. Metal Film Resistors - CMF5519K300BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5519K300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K300BEBF
Metal Film Resistors - CMF5519K300BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5519K300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K300BEBF-ND
Through Hole Resistors CMF5519K300BEBF-ND
19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,193Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,193Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9577
Resistor,metal Film,193Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9577
Resistor,Metal Film,193KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,193KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K300BEBF CMF5519K300BEBF-ND 40C9577
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,193Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details