Vishay Intertechnology, Inc. RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKR670

Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W 1% AXIAL - CMF55191K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 1% AXIAL
CMF55191K00FKR670
RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKR670
RES 191Kohm 1/2W 1% AXIAL

RES 191Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FKR670-ND
Through Hole Resistors CMF55191K00FKR670-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 191K 1% T-1 Re6 Vishay - 68P2686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 191K 1% T-1 Re6 Vishay
68P2686
Cmf-55-70 191K 1% T-1 Re6 Vishay 68P2686
CMF-55-70 191K 1% T-1 RE6

CMF-55-70 191K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00FKR670 CMF55191K00FKR670-ND 68P2686
Product Name RES 191K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 191K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details