Vishay Intertechnology, Inc. RES 199.6K OHM 1/2W .25% AXIAL CMF55199K60CEBF

Description
RES 199.6Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 199.6Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 199.6K OHM 1/2W .25% AXIAL - CMF55199K60CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 199.6K OHM 1/2W .25% AXIAL
CMF55199K60CEBF
RES 199.6K OHM 1/2W .25% AXIAL CMF55199K60CEBF
RES 199.6Kohm 1/2W .25% AXIAL

RES 199.6Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55199K60CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55199K60CEBF-ND
Through Hole Resistors CMF55199K60CEBF-ND
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 199.6 Kohm, +/0.25 Percent, 25 Ppm Vishay - 40C9720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 199.6 Kohm, +/0.25 Percent, 25 Ppm Vishay
40C9720
Cmf55, 199.6 Kohm, +/0.25 Percent, 25 Ppm Vishay 40C9720
CMF55, 199.6 kOhm, +/- 0.25 Percent, 25 ppm

CMF55, 199.6 kOhm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55199K60CEBF CMF55199K60CEBF-ND 40C9720
Product Name RES 199.6K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf55, 199.6 Kohm, +/0.25 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 199600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details