18 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 18M OHM 1/2W 5% AXIAL Product overview: CMF5518M000JNBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5518M000JNBF can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 18Mohms 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CMF5518M000JNBF-ND | 53-CMF5518M000JNBF | CMF5518M000JNBF | 68P2430 |
| Product Name | Through Hole Resistors | 2W Resistor | Metal Film Resistors - | Cmf-55 18M 5% T-00 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |