Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.1% AXIAL CMF55191R00BHBF

Description
RES 191ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.1% AXIAL - CMF55191R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.1% AXIAL
CMF55191R00BHBF
RES 191 OHM 1/2W 0.1% AXIAL CMF55191R00BHBF
RES 191ohm 1/2W 0.1% AXIAL

RES 191ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00BHBF-ND
Through Hole Resistors CMF55191R00BHBF-ND
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191 .1% T-2 B14 Vishay - 68P2693 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191 .1% T-2 B14 Vishay
68P2693
Cmf-55 191 .1% T-2 B14 Vishay 68P2693
CMF-55 191 .1% T-2 B14

CMF-55 191 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00BHBF CMF55191R00BHBF-ND 68P2693
Product Name RES 191 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 191 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details