Vishay Intertechnology, Inc. RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKEA

Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W 1% AXIAL - CMF55191K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 1% AXIAL
CMF55191K00FKEA
RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKEA
RES 191Kohm 1/2W 1% AXIAL

RES 191Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FKEA-ND
Through Hole Resistors CMF55191K00FKEA-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55191K00FKEA CMF55191K00FKEA-ND
Product Name RES 191K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details